Texas Instruments TLC5927 16-Bit Constant-Current LED Sink Driver TLC5927IDBQRG4

Description
16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5927 16-Bit Constant-Current LED Sink Driver - TLC5927IDBQRG4 - Texas Instruments
Dallas, TX, United States
TLC5927 16-Bit Constant-Current LED Sink Driver
TLC5927IDBQRG4
TLC5927 16-Bit Constant-Current LED Sink Driver TLC5927IDBQRG4
16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125

16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5927IDBQRG4 - 1269128-TLC5927IDBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5927IDBQRG4
1269128-TLC5927IDBQRG4
PMIC - PMIC - LED Drivers - TLC5927IDBQRG4 1269128-TLC5927IDBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269128-TLC5927IDBQR G4 Family Name: TLC5927 Manufacturer Homepage: www.ti.com Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269128-TLC5927IDBQRG4
Family Name: TLC5927
Manufacturer Homepage: www.ti.com
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
17V 120mA 30MHz SSOP LED Driver IC
745-TLC5927IDBQRG4
17V 120mA 30MHz SSOP LED Driver IC 745-TLC5927IDBQRG4
16-Ch LED Driver IC, 17V, 120mA, 30MHz, SSOP Product overview: TLC5927IDBQRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 120mA, 30MHz, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 120mA, 30MHz, SSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5927IDBQRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver IC, 17V, 120mA, 30MHz, SSOP Product overview: TLC5927IDBQRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 120mA, 30MHz, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 120mA, 30MHz, SSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5927IDBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers LED Drivers
Product Number TLC5927IDBQRG4 1269128-TLC5927IDBQRG4 745-TLC5927IDBQRG4
Product Name TLC5927 16-Bit Constant-Current LED Sink Driver PMIC - PMIC - LED Drivers - TLC5927IDBQRG4 17V 120mA 30MHz SSOP LED Driver IC
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
Board Mount LED Drivers - LM3433SQ-14AEV/NOPB - 778953-LM3433SQ-14AEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage -9 to -14 volts
View Details
LM3430 Boost Controller for LED Backlighting - LM3430SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Voltage 1.25 to ? volts
View Details
6 suppliers
LED Driver IC - 137-LM3410YMYX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers