Texas Instruments TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET TLC59283DBQR

Description
16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85
Request a Quote Datasheet
Description
16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET - TLC59283DBQR - Texas Instruments
Dallas, TX, United States
TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET
TLC59283DBQR
TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET TLC59283DBQR
16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85

16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC59283DBQR - 032716-TLC59283DBQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59283DBQR
032716-TLC59283DBQR
PMIC - PMIC - LED Drivers - TLC59283DBQR 032716-TLC59283DBQR
Manufacturer: Texas Instruments Win Source Part Number: 032716-TLC59283DBQR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 35MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP/QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 45mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032716-TLC59283DBQR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SSOP LED Driver IC
137-TLC59283DBQR
SSOP LED Driver IC 137-TLC59283DBQR
16 channel constant current LED driver with pre-charge FET 24-SSOP -40 to 85 Product overview: TLC59283DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59283DBQR can be used for catalog matching and distributor lookup.

16 channel constant current LED driver with pre-charge FET 24-SSOP -40 to 85 Product overview: TLC59283DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59283DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-30546-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-30546-2-ND
LED Drivers 296-30546-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

Buy Now Datasheet
LED Drivers - 296-30546-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-30546-1-ND
LED Drivers 296-30546-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

Buy Now Datasheet
LED Drivers - 296-30546-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-30546-6-ND
LED Drivers 296-30546-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59283DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59283DBQR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59283DBQR
IC LED DRIVER LINEAR 45MA 24SSOP

IC LED DRIVER LINEAR 45MA 24SSOP

Supplier's Site
PMIC - LED Drivers - TLC59283DBQR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59283DBQR
PMIC - LED Drivers TLC59283DBQR
IC LED DRIVER LINEAR 45MA 24SSOP

IC LED DRIVER LINEAR 45MA 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59283DBQR 032716-TLC59283DBQR 137-TLC59283DBQR 296-30546-2-ND TLC59283DBQR TLC59283DBQR
Product Name TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET PMIC - PMIC - LED Drivers - TLC59283DBQR SSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type SSOP,VQFN 24-SSOP/QSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3406HVMH - 089550-LM3406HVMH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 1500 milliamps
View Details
2 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSN - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details