Low Dropout, Two-Bank LED Driver with PWM Brightness Control 9-DSBGA
low-dropout, two-bank LED driver with PWM brightness control 9-DSBGA -40 to 85 Product overview: TPS75103YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75103YFFR can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear PWM Dimming 25mA 9-DSBGA
LED Driver, 4-Segment
IC LED DRVR LIN DIM 25MA 9DSBGA
IC LED DRVR LIN PWM 25MA 9DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS75103YFFR | 137-TPS75103YFFR | 296-TPS75103YFFRTR-ND | TPS75103YFFR | TPS75103YFFR | TPS75103YFFR |
| Product Name | TPS75103 Low Dropout, Two-Bank LED Driver with PWM Brightness Control | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 0.5000 to 3.6 volts | 3.6 volts | ||||
| Efficiency | 87 % | |||||
| Package Type | DSBGA |