Category: Test and Measurement - Power Supplies (Test, Bench)
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Internal Switch(s): Both
Number of Outputs: Single
Voltage - Supply (Min): 10.3V
Voltage - Supply (Max): 46V
Voltage - Output: 1.6 V ~ 5.3 V
LED Driver IC 3 Output DC DC Regulator PWM Dimming 120mA 20-HTSSOP
LED Driver IC 3 Output DC DC Regulator PWM Dimming 120mA 20-HTSSOP
IC LED DRVR RGLTR PWM 20HTSSOP Product overview: TPS92380PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92380PWPR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 20HTSSOP
45-V LED BACKLIGHT DRIVER WITH T
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92380PWPRTR-ND | 137-TPS92380PWPR | TPS92380PWPR | TPS92380PWPR | |
| Product Name | Test and Measurement - Power Supplies (Test, Bench) | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 1.6 to 5.3 volts | 0.0 to 40 volts | 40 volts | ||
| Input Voltage | 4.5 to 45 volts | 4.5 to 45 volts | 4.5 to 45 volts | ||
| Output Current | 120 milliamps | 120 milliamps |