Texas Instruments High-Performance Analog Boost 28V 250mA 1MHz LED Driver IC TPS61041DBVR

Description
Boost Converter, 28V, 250mA, 1MHz, SOT-23-5 Product overview: TPS61041DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter, 28V, 250mA, 1MHz, SOT-23-5 Product overview: TPS61041DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 28V 250mA 1MHz LED Driver IC
137-TPS61041DBVR
Boost 28V 250mA 1MHz LED Driver IC 137-TPS61041DBVR
Boost Converter, 28V, 250mA, 1MHz, SOT-23-5 Product overview: TPS61041DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DBVR can be used for catalog matching and distributor lookup.

Boost Converter, 28V, 250mA, 1MHz, SOT-23-5 Product overview: TPS61041DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61041DBVR - 034239-TPS61041DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61041DBVR
034239-TPS61041DBVR
PMIC - PMIC - LED Drivers - TPS61041DBVR 034239-TPS61041DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034239-TPS61041DBVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61041 Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 215mA (Switch) Alternative Parts (Cross-Reference): MIC2250YD5 TR; MIC2250-2YD5-TR; MIC2250-1YD5-TR; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, LED Lighting, Consumer Electronics, Audio, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 034239-TPS61041DBVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61041
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 215mA (Switch)
Alternative Parts (Cross-Reference): MIC2250YD5 TR; MIC2250-2YD5-TR; MIC2250-1YD5-TR;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, LED Lighting, Consumer Electronics, Audio, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61041DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61041DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61041DBVR
IC LED DRVR RGLTR PWM SOT23-5

IC LED DRVR RGLTR PWM SOT23-5

Supplier's Site
PMIC - LED Drivers - TPS61041DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61041DBVR
PMIC - LED Drivers TPS61041DBVR
IC LED DRIVER RGLTR DIM SOT23-5

IC LED DRIVER RGLTR DIM SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS61041DBVR 034239-TPS61041DBVR TPS61041DBVR TPS61041DBVR
Product Name Boost 28V 250mA 1MHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61041DBVR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 28 volts 28 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 1.8 volts 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver ICs - 7902944P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - BCR 402W H6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Specialized ICs - DLPA3000DPFDR - 1033475-DLPA3000DPFDR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 100-HTQFP (14x14)
View Details
4 suppliers