Texas Instruments TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET TLC5944PWP

Description
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET - TLC5944PWP - Texas Instruments
Dallas, TX, United States
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET
TLC5944PWP
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET TLC5944PWP
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85

16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85

Buy Now Datasheet
 - TLC5944PWP - Rochester Electronics
Newburyport, MA, United States
LED Driver, 16-Segment, PDSO28

LED Driver, 16-Segment, PDSO28

Supplier's Site Datasheet
LED Drivers - TLC5944PWP-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5944PWP-ND
LED Drivers TLC5944PWP-ND
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 28-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 60mA 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
HTSSOP LED Driver IC
137-TLC5944PWP
HTSSOP LED Driver IC 137-TLC5944PWP
16-channel, 12-bit PWM LED driver with 6-bit dot correction and pre-charge FET 28-HTSSOP -40 to 85 Product overview: TLC5944PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944PWP can be used for catalog matching and distributor lookup.

16-channel, 12-bit PWM LED driver with 6-bit dot correction and pre-charge FET 28-HTSSOP -40 to 85 Product overview: TLC5944PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5944PWP - 1269159-TLC5944PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5944PWP
1269159-TLC5944PWP
PMIC - PMIC - LED Drivers - TLC5944PWP 1269159-TLC5944PWP
Manufacturer: Texas Instruments Win Source Part Number: 1269159-TLC5944PWP Packaging: Tube Type: Linear Mounting Style: SMD Applications: Signage Voltage - Output: 3V ~ 15V Frequency: 30MHz Current - Output / Channel: 60mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TLC5944 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1269159-TLC5944PWP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 3V ~ 15V
Frequency: 30MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5944
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5944PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5944PWP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5944PWP
IC LED DRVR LINEAR 60MA 28HTSSOP

IC LED DRVR LINEAR 60MA 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5944PWP TLC5944PWP TLC5944PWP-ND 137-TLC5944PWP 1269159-TLC5944PWP TLC5944PWP
Product Name TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET LED Drivers HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC5944PWP Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2756TMEV - 778850-LM2756TMEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
View Details
150mA 5.5V LED Driver IC - 137-LM2751SD-B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
View Details
4 suppliers
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers