8-Channel LED Driver Controller with Integrated Intelligent Thermal Controller 38-TSSOP -40 to 85
8-channel LED driver controller with integrated Intelligent Thermal controller 38-TSSOP -40 to 85 Product overview: TLC5960DA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5960DA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813819-TLC5960DA
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Internal Switch(s): No
Number of Outputs: 8
Dimming: Analog, PWM
Voltage - Supply (Min): 10V
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 28V
Part Number Series: TLC5960
LED Driver IC 8 Output DC DC Controller Analog, PWM Dimming 38-TSSOP
IC LED DRIVER CTRLR PWM 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5960DA | 137-TLC5960DA | 813819-TLC5960DA | TLC5960DA-ND | TLC5960DA |
| Product Name | TLC5960 8-Channel LED Driver Controller with Integrated Intelligent Thermal Controller | TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5960DA | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |