Texas Instruments TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCTG4

Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote
Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61141 is a dual-output boost converter designed to operate within an input voltage range of 2.5 V to 6 V. It features two outputs, each capable of delivering up to 27 V and 700 mA. The device integrates a power MOSFET and a power diode, eliminating the need for external active components. It employs pulse frequency modulation (PFM) for efficient operation across a wide load range and can switch at a frequency of 1.2 MHz when configured for maximum output current. This boost converter is particularly suitable for applications involving OLED and white LED (WLED) drivers, allowing for individual programmability of voltage and current outputs. It includes built-in short-circuit protection, overvoltage protection, and a soft-start feature to enhance reliability. The TPS61141 is housed in a compact 10-pin, 3 mm x 3 mm QFN package, making it a space-efficient solution for portable devices such as clamshell phones with OLED/LCD screens.

Datasheet Summary
Powered by GS/AI

The TPS61141 is a dual-output boost converter designed to operate within an input voltage range of 2.5 V to 6 V. It features two outputs, each capable of delivering up to 27 V and 700 mA. The device integrates a power MOSFET and a power diode, eliminating the need for external active components. It employs pulse frequency modulation (PFM) for efficient operation across a wide load range and can switch at a frequency of 1.2 MHz when configured for maximum output current. This boost converter is particularly suitable for applications involving OLED and white LED (WLED) drivers, allowing for individual programmability of voltage and current outputs. It includes built-in short-circuit protection, overvoltage protection, and a soft-start feature to enhance reliability. The TPS61141 is housed in a compact 10-pin, 3 mm x 3 mm QFN package, making it a space-efficient solution for portable devices such as clamshell phones with OLED/LCD screens.

Suppliers

Company
Product
Description
Supplier Links
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver - TPS61141DRCTG4 - Texas Instruments
Dallas, TX, United States
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver
TPS61141DRCTG4
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCTG4
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Buy Now Datasheet
PMIC - LED Drivers - TPS61141DRCTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61141DRCTG4
PMIC - LED Drivers TPS61141DRCTG4
IC LED DRIVER RGLTR DIM 10VSON

IC LED DRIVER RGLTR DIM 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number TPS61141DRCTG4 TPS61141DRCTG4
Product Name TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 6 volts
Output Voltage 2.5 to 27 volts
Efficiency 85 %
Number of Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3444 AC-DC Offline LED Driver - LM3444MAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
7 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
6 suppliers