LED Driver IC 16 Output Linear PWM Dimming 50mA 38-HTSSOP
LED Driver IC 16 Output Linear PWM Dimming 50mA 38-HTSSOP
LED Driver IC 16 Output Linear PWM Dimming 50mA 38-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 856588-TLC6C5716QDAP
Series: Automotive, AEC-Q100
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TLC6C5716
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC6C5716QDAPRQ1-ND,
Automotive 16 channel Full diagnostics constant current RGB LED driver 38-HTSSOP -40 to 125 Product overview: TLC6C5716QDAPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C5716QDAPRQ1
IC LED DRV LIN PWM 50MA 38HTSSOP
16 CHANNEL 12 BIT PWM LED DRIVER
LED Lighting Drivers Automotive 16 Channel Full Diagnostics Constant Current RGB LED Driver 38-HTSSOP -40 to 125
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-51672-1-ND | 856588-TLC6C5716QDAPRQ1 | 137-TLC6C5716QDAPRQ1 | TLC6C5716QDAPRQ1 | TLC6C5716QDAPRQ1 | TLC6C5716QDAPRQ1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TLC6C5716QDAPRQ1 | Automotive HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 8 volts |