3-Channel, 12-Bit PWM Constant Current LED Driver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269182-TLC5973D
Packaging: Tube
Type: Linear
Mounting Style: SMD
Voltage - Output: 21V
Frequency: 12MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: TLC5973
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 6V
3-Ch 12-Bit PWM LED Driver, 50mA, 21V Out, 12MHz, SOIC Product overview: TLC5973D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 21V, 12MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 21V, 12MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5973D can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC
IC LED DRIVER LINEAR 50MA 8SOIC
LED DRIVER, LINEAR, 3MHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:12MHz; No. of Outputs:3Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER LINEAR 50MA 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5973D | 1269182-TLC5973D | 137-TLC5973D | 296-39814-5-ND | TLC5973D | 28AH5399 | TLC5973D |
| Product Name | TLC5973 3-Channel, 12-Bit PWM Constant Current LED Driver | PMIC - PMIC - LED Drivers - TLC5973D | 50mA 21V 12MHz SOIC LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Linear, 3Mhz, Soic-8; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 3 # | 3 # | |||||
| Package Type | SOIC | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |