Texas Instruments TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control TPS92075DR/NOPB

Description
Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control - TPS92075DR/NOPB - Texas Instruments
Dallas, TX, United States
TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control
TPS92075DR/NOPB
TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control TPS92075DR/NOPB
Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125

Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS92075DR/NOPB - 1273716-TPS92075DR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92075DR/NOPB
1273716-TPS92075DR/NOPB
PMIC - PMIC - LED Drivers - TPS92075DR/NOPB 1273716-TPS92075DR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1273716-TPS92075DR/N OPB Packaging: Reel - TR Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Family Name: TPS92075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 18V Voltage Supply MIN: 11V Alternative Parts (Cross-Reference): CS1615A-FSZR; CS1610-FSZR; CS1611-FSZ; Introduction Date: December 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273716-TPS92075DR/NOPB
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Family Name: TPS92075
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 18V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): CS1615A-FSZR; CS1610-FSZR; CS1611-FSZ;
Introduction Date: December 19, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-40998-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40998-2-ND
LED Drivers 296-40998-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SOIC

Buy Now Datasheet
PMIC - LED Drivers - TPS92075DR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92075DR/NOPB
PMIC - LED Drivers TPS92075DR/NOPB
IC LED DRIVER OFFL DIM 8SOIC

IC LED DRIVER OFFL DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92075DR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92075DR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92075DR/NOPB
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92075DR/NOPB 1273716-TPS92075DR/NOPB 296-40998-2-ND TPS92075DR/NOPB TPS92075DR/NOPB
Product Name TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control PMIC - PMIC - LED Drivers - TPS92075DR/NOPB LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 11 to 18 volts 11 to 18 volts 11 to 18 volts
Output Voltage 9 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM3492-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492QMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
8 suppliers
LED Driver IC - 137-LM3414HVMR - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers