Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers 13-SOIC
Switch-controlled, direct drive, linear controller for offline LED drivers 13-SOIC -40 to 150 Product overview: TPS92410D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92410D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937424-TPS92410D
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher - Analog, TRIAC Dimming - 13-SOIC
Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads
Package: Tube
Mounting: Surface Mount
Family Name: TPS92410
Categories: Integrated Circuits (ICs)
Case / Package: 13-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37974-5, TPS92410D-ND, -296-37974-5-ND
LED Driver IC 1 Output AC DC Offline Switcher Analog, TRIAC Dimming 13-SOIC
IC LED DRIVER OFFL TRIAC 13SOIC
IC LED DRIVER OFFLINE DIM 13SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92410D | 137-TPS92410D | 937424-TPS92410D | 296-37974-5-ND | TPS92410D | TPS92410D |
| Product Name | TPS92410 Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers | SOIC LED Driver IC | PMIC - PMIC - LED Drivers - TPS92410D | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 9.5 to 450 volts | 9.5 to 450 volts | 9.5 to 450 volts | |||
| Output Voltage | 30 to 450 volts |