Texas Instruments TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control TLC5941PWP

Description
16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control - TLC5941PWP - Texas Instruments
Dallas, TX, United States
TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control
TLC5941PWP
TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control TLC5941PWP
16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85

16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
80mA 17V 30MHz HTSSOP LED Driver IC
137-TLC5941PWP
80mA 17V 30MHz HTSSOP LED Driver IC 137-TLC5941PWP
16-Ch LED Driver, 80mA, 17V, 30MHz, HTSSOP Product overview: TLC5941PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 17V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 17V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941PWP can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 17V, 30MHz, HTSSOP Product overview: TLC5941PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 17V, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 17V, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-18617-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-18617-5-ND
LED Drivers 296-18617-5-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5941PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5941PWP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5941PWP
IC LED DRVR LINEAR 80MA 28HTSSOP

IC LED DRVR LINEAR 80MA 28HTSSOP

Supplier's Site
Led Driver, Constant Current, Htssop-28; Device Topology Texas Instruments - 28AH5391 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Htssop-28; Device Topology Texas Instruments
28AH5391
Led Driver, Constant Current, Htssop-28; Device Topology Texas Instruments 28AH5391
LED DRIVER, CONSTANT CURRENT, HTSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:80mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, HTSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:80mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5941PWP 137-TLC5941PWP 296-18617-5-ND TLC5941PWP 28AH5391
Product Name TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 80mA 17V 30MHz HTSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Constant Current, Htssop-28; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,PDIP,VQFN
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM3464MH - 1198877-LM3464MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers