The TPS92001DR is a general-purpose PWM controller for LED lighting applications, designed for off-line isolated or non-isolated topologies with phase-cut TRIAC dimming capability. It operates with a 10V turn-on threshold, supports up to 1 MHz switching frequency, and features a 0.4-A source and 0.8-A sink gate driver. The device is housed in an 8-pin SOIC package with operating junction temperature ranging from -40°C to 105°C. It includes an integrated 5-V reference, undervoltage lockout, and low startup current of 110 µA. Thermal performance is rated at 165 mW power dissipation with no airflow, and junction-to-ambient thermal impedance is 606°C/W.
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105
General-purpose PWM controller with 10V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105 Product overview: TPS92001DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92001DR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
IC LED DRIVER OFFL TRIAC 8SOIC
IC LED DRIVER OFFL DIM 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92001DR | 137-TPS92001DR | 296-25887-2-ND | TPS92001DR | TPS92001DR | TPS92001DR |
| Product Name | TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting | 10V SOIC LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 12 to 21 volts | ? to 21 volts | ? to 21 volts | |||
| Output Voltage | 9 to 60 volts | 5 volts |