The TLC5971PWP is a 12-channel, 16-bit PWM LED driver with a 3.3-V linear regulator, designed for RGB LED applications. It features 60-mA constant-current sink outputs per channel, 65536 grayscale steps, and 128-level global brightness control. Operated via a two-wire serial interface, it supports cascading and includes thermal shutdown with auto-restart. The device is housed in a 20-pin HTSSOP package measuring 6.50 mm by 4.40 mm and operates from -40°C to +85°C. The LED supply voltage can reach up to 17 V, with an internal regulator accepting 6 V to 17 V or direct supply of 3 V to 5.5 V. Channel-to-channel current accuracy is ±1% typical.
12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator 20-HTSSOP -40 to 85
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP
12-channel, 16-bit ES-PWM RGB LED driver with 3.3V Linear Regulator 20-HTSSOP -40 to 85 Product overview: TLC5971PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 3.3V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, Dual, 3.3V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5971PWP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351931-TLC5971PWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tube
Standard Package: 70
Voltage - Output: 17V
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLC5971
IC LED DRVR LINEAR 60MA 20HTSSOP
IC LED DRIVER LIN 60MA 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5971PWP | TLC5971PWP-ND | 137-TLC5971PWP | 1351931-TLC5971PWP | TLC5971PWP | TLC5971PWP |
| Product Name | TLC5971 12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator | LED Drivers | 16-bit Dual 3.3V HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 12 # | 12 # | ||||
| Package Type | HTSSOP,VQFN | 20-PowerTSSOP (0.173", 4.40mm Width) | ||||
| Features | RoHS Compliant | RoHS Compliant |