Texas Instruments TPS61181 1.5A White LED Driver for Notebooks TPS61181RTET

Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61181 1.5A White LED Driver for Notebooks - TPS61181RTET - Texas Instruments
Dallas, TX, United States
TPS61181 1.5A White LED Driver for Notebooks
TPS61181RTET
TPS61181 1.5A White LED Driver for Notebooks TPS61181RTET
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61181RTET - 034288-TPS61181RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61181RTET
034288-TPS61181RTET
PMIC - PMIC - LED Drivers - TPS61181RTET 034288-TPS61181RTET
Manufacturer: Texas Instruments Win Source Part Number: 034288-TPS61181RTET Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 5V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034288-TPS61181RTET
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 5V
Channel Output Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Boost 1.5A 38V 1.2MHz LED Driver IC
137-TPS61181RTET
Boost 1.5A 38V 1.2MHz LED Driver IC 137-TPS61181RTET
1.5A 6-Ch Boost LED Driver, 38V Out, 1.2MHz, QFN Product overview: TPS61181RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181RTET can be used for catalog matching and distributor lookup.

1.5A 6-Ch Boost LED Driver, 38V Out, 1.2MHz, QFN Product overview: TPS61181RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.5A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-32503-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32503-6-ND
LED Drivers 296-32503-6-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-32503-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32503-2-ND
LED Drivers 296-32503-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-32503-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32503-1-ND
LED Drivers 296-32503-1-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61181RTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61181RTET
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61181RTET
IC LED DRV RGLTR PWM 25MA 16WQFN

IC LED DRV RGLTR PWM 25MA 16WQFN

Supplier's Site
PMIC - LED Drivers - TPS61181RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61181RTET
PMIC - LED Drivers TPS61181RTET
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61181RTET 034288-TPS61181RTET 137-TPS61181RTET 296-32503-6-ND TPS61181RTET TPS61181RTET
Product Name TPS61181 1.5A White LED Driver for Notebooks PMIC - PMIC - LED Drivers - TPS61181RTET Boost 1.5A 38V 1.2MHz LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 24 volts 5 volts 5 to 24 volts 5 to 24 volts
Output Voltage 5 to 39 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
LED Driver IC - 137-LM3432BSQE - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers