Texas Instruments TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928RGET

Description
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85
Request a Quote Datasheet
Description
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection - TLC5928RGET - Texas Instruments
Dallas, TX, United States
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection
TLC5928RGET
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928RGET
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85

16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320361-TLC5928RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320361-TLC5928RGET
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320361-TLC5928RGET
Manufacturer: Texas Instruments Win Source Part Number: 1320361-TLC5928RGET Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Standard Package: 250 Mounting: Surface Mount Voltage - Output: 17V Frequency: 35MHz Current - Output / Channel: 35mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-23922-1-ND,296- 23922-6,296-23922-6- ND,TEXTISTLC5928RGET ,296-23922-2-ND,296- 23922-1-ND,296-23922 -1-NDR,-296-23922-1- NDR,-TLC5928RGET-NDR ,296-TLC5928RGETCT,2 96-TLC5928RGETDKR,21 56-TLC5928RGET,296-2 3922-2-NDR,296-TLC59 28RGETTR,296-23922-1 ,296-23922-6-NDR,296 -23922-2 Base Product Number: TLC5928 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320361-TLC5928RGET
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Standard Package: 250
Mounting: Surface Mount
Voltage - Output: 17V
Frequency: 35MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-23922-1-ND,296-23922-6,296-23922-6-ND,TEXTISTLC5928RGET,296-23922-2-ND,296-23922-1-ND,296-23922-1-NDR,-296-23922-1-NDR,-TLC5928RGET-NDR,296-TLC5928RGETCT,296-TLC5928RGETDKR,2156-TLC5928RGET,296-23922-2-NDR,296-TLC5928RGETTR,296-23922-1,296-23922-6-NDR,296-23922-2
Base Product Number: TLC5928
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Drivers - 296-TLC5928RGETTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
LED Drivers - 296-TLC5928RGETCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
LED Drivers - 296-TLC5928RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
35MHz 17V VQFN LED Driver IC
137-TLC5928RGET
35MHz 17V VQFN LED Driver IC 137-TLC5928RGET
16-Ch Constant Current LED Driver, 35MHz, 17V Out, VQFN Product overview: TLC5928RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928RGET can be used for catalog matching and distributor lookup.

16-Ch Constant Current LED Driver, 35MHz, 17V Out, VQFN Product overview: TLC5928RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5928RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5928RGET
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5928RGET
IC LED DRIVER LINEAR 35MA 24VQFN

IC LED DRIVER LINEAR 35MA 24VQFN

Supplier's Site
PMIC - LED Drivers - TLC5928RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5928RGET
PMIC - LED Drivers TLC5928RGET
IC LED DRIVER LINEAR 35MA 24VQFN

IC LED DRIVER LINEAR 35MA 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5928RGET 1320361-TLC5928RGET 296-TLC5928RGETTR-ND 137-TLC5928RGET TLC5928RGET TLC5928RGET
Product Name TLC5928 16 Channel Constant Current LED Driver with LED Open Detection Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers 35MHz 17V VQFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SSOP,TSSOP,VQFN 24-VFQFN Exposed Pad
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products