Manufacturer: Texas Instruments
Win Source Part Number: 796933-TLC59581RTQT
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Applications: Signage
Voltage - Output: 10V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Family Name: TLC59581
Categories: Integrated Circuits (ICs)
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TCA62724FMG,EL; MAX8831EWE+; LTC3212EDDB#TR ; BD9428;
Introduction Date: November 03, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
48-channel, 16-bit ESPWM LED driver with pre-charge FET, LOD Caterpillar and support 32-multiplexing 56-QFN -40 to 85 Product overview: TLC59581RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59581RTQT can be used for catalog matching and distributor lookup.
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
IC LED DRIVER 48CH 56QFN
LED Lighting Drivers 48CH LED Driver
IC LED DRIVER LINEAR 25MA 56QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 796933-TLC59581RTQT | 137-TLC59581RTQT | 296-TLC59581RTQTCT-ND | TLC59581RTQT | TLC59581RTQT | TLC59581RTQT |
| Product Name | Board Mount LED Drivers - TLC59581RTQT | 16-bit QFN LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |