LED Driver IC 16 Output Linear Constant Current No Dimming 24-VQFN (4x4)
16-channel, 16-bit ES-PWM constant-current LED driver with 48 multiplexing 24-VQFN -40 to 85 Product overview: TLC6948RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6948RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320321-TLC6948RGER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: LED Lighting
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 0V ~ 5.5V
Internal Switch(s): Yes
Topology: Constant Current
Number of Outputs: 16
Dimming: No
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLC6948RGERTR
Base Product Number: TLC6948
RoHS Status: ROHS3 Compliant
LED Lighting Drivers 16-Channel, 16-bit ES-PWM constant-current LED driver 24-VQFN -40 to 85
IC LED DRIVER LINEAR NO 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TLC6948RGERTR-ND | 137-TLC6948RGER | 1320321-TLC6948RGER | TLC6948RGER | TLC6948RGER | TLC6948RGER |
| Product Name | LED Drivers | 16-bit VQFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 0.0 to 5.5 volts | 0.0 to 5.5 volts |