The TPS61197 is a current-mode boost controller designed for driving a single white LED string in LCD TV backlight applications. It is housed in a 16-pin SOIC package measuring 17.90 mm by 7.50 mm. The device supports input voltages from 8 V to 30 V and programmable switching frequencies between 50 kHz and 800 kHz. It enables direct PWM dimming with a resolution up to 5000:1 and a frequency range of 90 Hz to 22 kHz. Integrated protections include LED open and short, Schottky diode open/short, overvoltage, undervoltage lockout, and thermal shutdown. The operating temperature range is -40 °C to 85 °C.
Single-String WLED Driver for LCD TV 16-SOIC -40 to 85
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 16-SOIC
WLED Driver IC, 1A, 300V, PWM, Boost, SOIC, 200kHz Product overview: TPS61197DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1A, 300V, 200kHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1A, 300V, 200kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61197DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112248-TPS61197DR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 8 V to 300 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR DIM 16SOIC
IC LED DRIVER CTRLR PWM 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61197DR | 296-TPS61197DRTR-ND | 137-TPS61197DR | 1112248-TPS61197DR | TPS61197DR | TPS61197DR |
| Product Name | TPS61197 Single-String WLED Driver for LCD TV | LED Drivers | Boost 1A 300V 200kHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61197DR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | 8 volts | 8 to 30 volts | ||
| Output Voltage | 300 volts | 8 to 300 volts | 300 volts | 8 to 300 volts | ||
| Efficiency | 96 % |