16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
16-ch constant current LED driver with 7-bit global brightness, power-Save, and self-diagnostics 24-VQFN -40 to 85 Product overview: TLC5929RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5929RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269145-TLC5929RGER
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 10V
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5929
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): IS31FL3236A-QFLS2-TR
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC LED DRIVER LINEAR 50MA 24VQFN
IC LED DRIVER LINEAR 50MA 24VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5929RGER | 296-29699-6-ND | 137-TLC5929RGER | 1269145-TLC5929RGER | TLC5929RGER | TLC5929RGER |
| Product Name | TLC5929 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics | LED Drivers | VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5929RGER | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | SSOP,HTSSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |