Texas Instruments Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85 | |
| 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85 | |
| 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85 | |
| 2.5-V Integrated Reference Circuit 3-TO-92 0 to 70 | |
| 2.5-V Integrated Reference Circuit 8-SOIC -25 to 85 | |
| 2.5-V Integrated Reference Circuit 8-SOIC 0 to 70 | |
| 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85 | |
| 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85 | |
| 2.5V Reference Diode 0-DIESALE -55 to 125 | |
| 2.5V Reference Diode 3-TO -55 to 125 | |
| 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85 | |
| 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85 | |
| 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-TO-92 -40 to 85 | |
| 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85 | |
| 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85 | |
| 5.0V Reference Diode 3-TO -25 to 85 | |
| 5.0V Reference Diode 3-TO -40 to 125 | |
| 5.0V Reference Diode 3-TO -55 to 125 | |
| 5.0V Reference Diode 3-TO-92 0 to 70 | |
| 5.0V Reference Diode 8-SOIC 0 to 70 | |
| Adjustable Micropower Voltage Reference 10-CFP -55 to 125 | |
| Adjustable Micropower Voltage Reference 2-TO -55 to 125 | |
| Adjustable Micropower Voltage Reference 3-TO -55 to 125 | |
| Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85 | |
| Adjustable Micropower Voltage Reference 3-TO-92 0 to 70 | |
| Adjustable Micropower Voltage Reference 8-SOIC -40 to 85 | |
| Adjustable Micropower Voltage Reference 8-SOIC 0 to 70 | |
| Micropower Voltage Reference 3-TO-92 -40 to 85 | |
| Micropower Voltage Reference 3-TO-92 0 to 70 | |
| Micropower Voltage Reference 8-SOIC -40 to 85 | |
| Micropower Voltage Reference 8-SOIC 0 to 70 | |
| Micropower Voltage Reference 8-TSSOP 0 to 70 | |
| Micropower Voltage Reference Diode 10-CFP -55 to 125 | |
| Micropower Voltage Reference Diode 2-TO -40 to 85 | |
| Micropower Voltage Reference Diode 2-TO -55 to 125 | |
| Micropower Voltage Reference Diode 3-SOT-23 0 to 70 | |
| Micropower Voltage Reference Diode 3-TO-92 -40 to 85 | |
| Micropower Voltage Reference Diode 3-TO-92 0 to 70 | |
| Micropower Voltage Reference Diode 3-TO-92 | |
| Micropower Voltage Reference Diode 8-SOIC -40 to 85 | |
| Micropower Voltage Reference Diode 8-SOIC 0 to 70 | |
| Precision Adjustable (Programmable) Shunt Reference 10-CFP -55 to 125 | |
| Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125 | |
| Precision Adjustable (Programmable) Shunt Reference 8-CDIP -55 to 125 | |
| Precision Micropower Shunt Voltage Reference 10-CFP -55 to 125 | |
| Precision Voltage Reference 3-TO-92 0 to 70 | |
| Precision Voltage Reference 8-SOIC 0 to 70 | |
| SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125 | |
| Voltage Reference Diode 3-TO -25 to 85 | |
| Voltage Reference Diode 3-TO -40 to 125 | |
| Voltage Reference Diode 3-TO -55 to 125 | |
| Voltage Reference Diode 3-TO-92 0 to 70 | |
| Voltage Reference Diode 3-TO-92 | |
| Voltage Reference Diode 8-SOIC 0 to 70 |
| Next >> |