Texas Instruments High-Performance Analog LED Drivers TLC6C598CQDRQ1

Description
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-45061-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45061-2-ND
LED Drivers 296-45061-2-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

Buy Now Datasheet
LED Drivers - 296-45061-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45061-6-ND
LED Drivers 296-45061-6-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

Buy Now Datasheet
LED Drivers - 296-45061-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-45061-1-ND
LED Drivers 296-45061-1-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC6C598CQDRQ1 - 1108454-TLC6C598CQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC6C598CQDRQ1
1108454-TLC6C598CQDRQ1
PMIC - PMIC - LED Drivers - TLC6C598CQDRQ1 1108454-TLC6C598CQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1108454-TLC6C598CQDR Q1 Packaging: Reel - TR Type: Power Switch Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety

Manufacturer: Texas Instruments
Win Source Part Number: 1108454-TLC6C598CQDRQ1
Packaging: Reel - TR
Type: Power Switch
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC6C598CQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC6C598CQDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC6C598CQDRQ1
IC LED DRIVER PS 50MA 16SOIC

IC LED DRIVER PS 50MA 16SOIC

Supplier's Site
PMIC - LED Drivers - TLC6C598CQDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC6C598CQDRQ1
PMIC - LED Drivers TLC6C598CQDRQ1
IC LED DRVR 8BIT 16SOIC

IC LED DRVR 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-45061-2-ND 1108454-TLC6C598CQDRQ1 TLC6C598CQDRQ1 TLC6C598CQDRQ1
Product Name LED Drivers PMIC - PMIC - LED Drivers - TLC6C598CQDRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 volts 3 to 5.5 volts
Output Voltage 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - AAT3132ITP-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
250MA LED Driver IC - 137-NCR321UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
8 suppliers
DIP LED Driver IC - 137-A6275EA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
7 suppliers