Texas Instruments Board Mount LED Drivers - TLC59282EVM-118 TLC59282EVM-118

Description
Manufacturer: Texas Instruments Win Source Part Number: 796924-TLC59282EVM-1 18 Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TLC59282 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796924-TLC59282EVM-1 18 Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TLC59282 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TLC59282EVM-118 - 796924-TLC59282EVM-118 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC59282EVM-118
796924-TLC59282EVM-118
Board Mount LED Drivers - TLC59282EVM-118 796924-TLC59282EVM-118
Manufacturer: Texas Instruments Win Source Part Number: 796924-TLC59282EVM-1 18 Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TLC59282 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796924-TLC59282EVM-118
Voltage - Input: 3 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: TLC59282
Outputs and Type: 16, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 40mA
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
794-TLC59282EVM-118
LED Driver IC 794-TLC59282EVM-118
TEXAS INSTRUMENTS TLC59282EVM-118 TLC59282EVM-118 EVALUATION MODULE Product overview: TLC59282EVM-118 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TLC59282EVM-118 can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS TLC59282EVM-118 TLC59282EVM-118 EVALUATION MODULE Product overview: TLC59282EVM-118 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TLC59282EVM-118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 796924-TLC59282EVM-118 794-TLC59282EVM-118
Product Name Board Mount LED Drivers - TLC59282EVM-118 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1257-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
5 suppliers
LED Drivers - 9011488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
30MA LED Driver IC - 137-AAT3190ITP-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers