Texas Instruments Datasheets for I/Q Modulators and I/Q Demodulators

I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more

Product Name Notes
0.3 - 1.7 GHz Wide Bandwidth Integrated Direct Downconversion Receiver 48-VQFN -40 to 85
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85
0.7 - 4.0 GHz Wide Bandwidth Integrated Direct Down Conversion Receiver 48-VQFN -40 to 85
1.7 - 6.0 GHz Wide Bandwidth Integrated Direct Down Conversion Receiver 48-VQFN -40 to 85
300 MHz to 4.8GHz Quadrature Modulator with integrated wideband PLL/VCO 48-VQFN -40 to 85
300-MHz to 4-GHz Quadrature Modulator 24-VQFN -40 to 85
300MHz to 4GHz Quadrature Modulator 24-VQFN -40 to 85
350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage 24-VQFN -40 to 85
350 MHz to 4.0 GHz Quadrature Modulator, 3.3V common-mode voltage 24-VQFN -40 to 85
50MHz to 6.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85
Integrated Direct Down-Conversion Receiver 48-VQFN -40 to 85
Quadrature Modulator with Integrated PLL and VCO 48-VQFN -40 to 85