DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
90
100
110
120
130
140
142
143
144
145
146
147
148
149
150
151
152
153
154
160
170
180
190
200
210
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric) | |
| 1µH Shielded Wirewound Inductor 1.3A 74.4mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.41A 31.2mOhm Max 1812 (4532 Metric) | |
| 1µH Shielded Wirewound Inductor 1.53A 57.6mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.6A 30mOhm Max 1212 (3030 Metric) | |
| 1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric) | |
| 1µH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max 1812 (4532 Metric) | |
| 1µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 3A 25mOhm 1212 (3030 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.08A 80mOhm Max 1812 (4532 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.3A 39.6mOhm Max 1812 (4532 Metric) | |
| 1µH Unshielded Wirewound Inductor 2.6A 42mOhm Max 1812 (4532 Metric) | |
| 1µH Unshielded Wirewound Inductor 3.3A 15.6mOhm Max Nonstandard | |
| 1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric) | |
| 1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 1.1A 51.6mOhm Max 1812 (4532 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric) | |
| 1.2mH Unshielded Wirewound Inductor 40mA 24.36Ohm Max 1812 (4532 Metric) | |
| 1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric) | |
| 1.5µH Shielded Wirewound Inductor 1.1A 58.8mOhm Max 1212 (3030 Metric) | |
| 1.5µH Shielded Wirewound Inductor 1.38A 73.2mOhm Max Nonstandard | |
| 1.5µH Unshielded Wirewound Inductor 1A 58.8mOhm Max 1812 (4532 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 1A 90mOhm Max 1812 (4532 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 2.45A 47mOhm Max 1812 (4532 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 3.2A 20.8mOhm Max Nonstandard | |
| 1.5µH Unshielded Wirewound Inductor 3.7A 30.8mOhm Max 2220 (5750 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric) | |
| 1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric) | |
| 1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 1.05A 51.6mOhm Max 1812 (4532 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 2.3A 55mOhm Max 1812 (4532 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric) | |
| 1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric) | |
| 1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric) | |
| 10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric) | |
| 10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.25A 150mOhm 1616 (4040 Metric) | |
| 10µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric) | |
| 10µH Shielded Wirewound Inductor 1.2A 288mOhm Max 1212 (3030 Metric) | |
| 10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric) | |
| 10µH Shielded Wirewound Inductor 620mA 176.4mOhm Max 1812 (4532 Metric) | |
| 10µH Shielded Wirewound Inductor 660mA 324mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 800mA 228mOhm Max 1212 (3030 Metric) | |
| 10µH Unshielded Wirewound Inductor 1.3A 87.1mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 1.7A 130.2mOhm Max 2220 (5750 Metric) | |
| 10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric) | |
| 10µH Unshielded Wirewound Inductor 480mA 240mOhm Max 1812 (4532 Metric) | |
| 10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric) | |
| 100µH Shielded Wirewound Inductor 180mA 1.84Ohm Max 1812 (4532 Metric) | |
| 100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric) | |
| 100µH Shielded Wirewound Inductor 320mA 1.8456Ohm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 320mA 1.85Ohm Max 1812 (4532 Metric) | |
| 100µH Shielded Wirewound Inductor 400mA 1.3Ohm 1616 (4040 Metric) | |
| 100µH Shielded Wirewound Inductor 400mA 1.56Ohm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 430mA 1.908Ohm Max 1212 (3030 Metric) | |
| 100µH Unshielded Wirewound Inductor 150mA 2.4Ohm Max 1812 (4532 Metric) | |
| 100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric) | |
| 100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric) | |
| 100µH Unshielded Wirewound Inductor 300mA 702mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric) | |
| 10mH Unshielded Wirewound Inductor 50mA 140Ohm Max 2220 (5750 Metric) | |
| 12µH Unshielded Wirewound Inductor 380mA 620mOhm Max 1812 (4532 Metric) | |
| 12µH Unshielded Wirewound Inductor 420mA 300mOhm Max 1812 (4532 Metric) | |
| 120µH Unshielded Wirewound Inductor 130mA 3.12Ohm Max 1812 (4532 Metric) | |
| 120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric) | |
| 15µH Shielded Wirewound Inductor 1.02A 348mOhm Max 1212 (3030 Metric) | |
| 15µH Shielded Wirewound Inductor 1.1A 200mOhm 1616 (4040 Metric) | |
| 15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 370mA 456mOhm Max 1212 (3030 Metric) | |
| 15µH Shielded Wirewound Inductor 540mA 504mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 610mA 462mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric) | |
| 15µH Unshielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard | |
| 15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric) | |
| 15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric) | |
| 15µH Unshielded Wirewound Inductor 390mA 360mOhm Max 1812 (4532 Metric) | |
| 15µH Unshielded Wirewound Inductor 570mA 320mOhm Max 1812 (4532 Metric) | |
| 150µH Shielded Wirewound Inductor 140mA 2.83Ohm Max 1812 (4532 Metric) | |
| 150µH Shielded Wirewound Inductor 260mA 2.8344Ohm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 260mA 2.83Ohm Max 1812 (4532 Metric) | |
| 150µH Shielded Wirewound Inductor 330mA 2.2Ohm 1616 (4040 Metric) | |
| 150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard | |
| 150µH Unshielded Wirewound Inductor 120mA 3.6Ohm Max 1812 (4532 Metric) | |
| 150µH Unshielded Wirewound Inductor 130mA 3.5Ohm Max 1812 (4532 Metric) | |
| 150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric) | |
| 150µH Unshielded Wirewound Inductor 260mA 1.196Ohm Max Nonstandard | |
| 150µH Unshielded Wirewound Inductor 420mA 2.66Ohm Max 2220 (5750 Metric) | |
| 18µH Unshielded Wirewound Inductor 340mA 820mOhm Max 1812 (4532 Metric) | |
| 18µH Unshielded Wirewound Inductor 365mA 420mOhm Max 1812 (4532 Metric) | |
| 180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric) | |
| 180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric) | |
| 1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric) | |
| 1mH Unshielded Wirewound Inductor 45mA 18.6Ohm Max 1812 (4532 Metric) | |
| 1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric) | |
| 2.2µH Shielded Wirewound Inductor 1.12A 50.4mOhm Max 1812 (4532 Metric) | |
| 2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric) | |
| 2.2µH Shielded Wirewound Inductor 1.23A 88.8mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.2A 88.8mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.8A 58.8mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.1A 78mOhm Max 1212 (3030 Metric) | |
| 2.2µH Shielded Wirewound Inductor 2.4A 42mOhm 1616 (4040 Metric) | |
| 2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric) | |
| 2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 980mA 81.6mOhm Max 1212 (3030 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 1A 58.8mOhm Max 1812 (4532 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 2.1A 61mOhm Max 1812 (4532 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 2.5A 22.8mOhm Max Nonstandard | |
| 2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 900mA 110mOhm Max 1812 (4532 Metric) | |
| 2.2mH Unshielded Wirewound Inductor 100mA 30.1Ohm Max 2220 (5750 Metric) | |
| 2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric) | |
| 2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric) | |
| 2.4mH Unshielded Wirewound Inductor 25mA 53Ohm Max 1812 (4532 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 1.8A 69mOhm Max 1812 (4532 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 500mA 320mOhm Max 1812 (4532 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric) | |
| 22µH Shielded Wirewound Inductor 350mA 600mOhm Max 1212 (3030 Metric) | |
| 22µH Shielded Wirewound Inductor 400mA 392.4mOhm Max 1812 (4532 Metric) | |
| 22µH Shielded Wirewound Inductor 450mA 684mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric) | |
| 22µH Shielded Wirewound Inductor 550mA 576mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric) | |
| 22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 790mA 444mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 860mA 480mOhm Max 1212 (3030 Metric) | |
| 22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric) | |
| 22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard | |
| 22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric) | |
| 22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric) | |
| 22µH Unshielded Wirewound Inductor 320mA 940mOhm Max 1812 (4532 Metric) | |
| 22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric) | |
| 22µH Unshielded Wirewound Inductor 950mA 221mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 130mA 3.48Ohm Max 1812 (4532 Metric) | |
| 220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric) | |
| 220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 280mA 3.15Ohm 1616 (4040 Metric) | |
| 220µH Shielded Wirewound Inductor 280mA 3.78Ohm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 100mA 4.56Ohm Max 1812 (4532 Metric) | |
| 220µH Unshielded Wirewound Inductor 110mA 4Ohm Max 1812 (4532 Metric) | |
| 220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric) | |
| 220µH Unshielded Wirewound Inductor 210mA 1.56Ohm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric) | |
| 27µH Unshielded Wirewound Inductor 280mA 720mOhm Max 1812 (4532 Metric) | |
| 27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric) | |
| 270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric) | |
| 270µH Unshielded Wirewound Inductor 90mA 6.6Ohm Max 1812 (4532 Metric) | |
| 3.3µH Shielded Wirewound Inductor 1.15A 100.8mOhm Max 1212 (3030 Metric) | |
| 3.3µH Shielded Wirewound Inductor 1.77A 65mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.9A 100.8mOhm Max 1212 (3030 Metric) | |
| 3.3µH Shielded Wirewound Inductor 1A 106mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1A 132mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1A 62.4mOhm Max 1812 (4532 Metric) | |
| 3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max 1812 (4532 Metric) | |
| 3.3µH Shielded Wirewound Inductor 2.1A 62.4mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 2A 55mOhm 1616 (4040 Metric) | |
| 3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 750mA 114mOhm Max 1212 (3030 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 1.65A 99mOhm Max 1812 (4532 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 2.25A 31.2mOhm Max Nonstandard | |
| 3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 500mA 350mOhm Max 1812 (4532 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 800mA 92.4mOhm Max 1812 (4532 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 1.6A 107mOhm Max 1812 (4532 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 500mA 380mOhm Max 1812 (4532 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 650mA 144mOhm Max 1812 (4532 Metric) | |
| 33µH Shielded Wirewound Inductor 280mA 948mOhm Max 1212 (3030 Metric) | |
| 33µH Shielded Wirewound Inductor 430mA 888mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 460mA 660mOhm Max 1212 (3030 Metric) | |
| 33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric) | |
| 33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 760mA 660mOhm Max 1212 (3030 Metric) | |
| 33µH Unshielded Wirewound Inductor 250mA 840mOhm Max 1812 (4532 Metric) | |
| 33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric) | |
| 33µH Unshielded Wirewound Inductor 310mA 1Ohm Max 1812 (4532 Metric) | |
| 33µH Unshielded Wirewound Inductor 760mA 273mOhm Max Nonstandard | |
| 33µH Unshielded Wirewound Inductor 900mA 448mOhm Max 2220 (5750 Metric) | |
| 330µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric) | |
| 330µH Unshielded Wirewound Inductor 180mA 2.28Ohm Max Nonstandard | |
| 330µH Unshielded Wirewound Inductor 270mA 6.16Ohm Max 2220 (5750 Metric) | |
| 330µH Unshielded Wirewound Inductor 85mA 7.44Ohm Max 1812 (4532 Metric) | |
| 330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric) | |
| 39µH Unshielded Wirewound Inductor 230mA 960mOhm Max 1812 (4532 Metric) | |
| 39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric) | |
| 390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric) | |
| 390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.7A 120mOhm Max 1212 (3030 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.7A 96mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.9A 65mOhm 1616 (4040 Metric) | |
| 4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1A 120mOhm Max 1212 (3030 Metric) | |
| 4.7µH Shielded Wirewound Inductor 710mA 144mOhm Max 1212 (3030 Metric) | |
| 4.7µH Shielded Wirewound Inductor 780mA 90mOhm Max 1812 (4532 Metric) | |
| 4.7µH Shielded Wirewound Inductor 960mA 156mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 980mA 140mOhm Max Nonstandard | |
| 4.7µH Unshielded Wirewound Inductor 1.95A 52mOhm Max Nonstandard | |
| 4.7µH Unshielded Wirewound Inductor 2.7A 57.4mOhm Max 2220 (5750 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 750mA 108mOhm Max 1812 (4532 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 750mA 150mOhm Max 1812 (4532 Metric) | |
| 4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric) | |
| 47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric) | |
| 47µH Shielded Wirewound Inductor 240mA 1Ohm Max 1212 (3030 Metric) | |
| 47µH Shielded Wirewound Inductor 240mA 2.04Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 280mA 861.3mOhm Max 1812 (4532 Metric) | |
| 47µH Shielded Wirewound Inductor 380mA 1.22Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric) | |
| 47µH Shielded Wirewound Inductor 520mA 718mOhm 1812 (4532 Metric) | |
| 47µH Shielded Wirewound Inductor 520mA 861.6mOhm Max 1812 (4532 Metric) | |
| 47µH Shielded Wirewound Inductor 520mA 861.6mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric) | |
| 47µH Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 610mA 980mOhm Max 1212 (3030 Metric) | |
| 47µH Unshielded Wirewound Inductor 210mA 1.044Ohm Max 1812 (4532 Metric) | |
| 47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric) | |
| 47µH Unshielded Wirewound Inductor 280mA 1.1Ohm Max 1812 (4532 Metric) | |
| 47µH Unshielded Wirewound Inductor 640mA 429mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric) | |
| 470µH Unshielded Wirewound Inductor 145mA 2.899Ohm Max Nonstandard | |
| 470µH Unshielded Wirewound Inductor 240mA 7.56Ohm Max 2220 (5750 Metric) | |
| 470µH Unshielded Wirewound Inductor 75mA 9.36Ohm Max 1812 (4532 Metric) | |
| 470µH Unshielded Wirewound Inductor 80mA 11.8Ohm Max 1812 (4532 Metric) | |
| 470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric) | |
| 5µH Unshielded Wirewound Inductor 1.95A 52mOhm Max Nonstandard | |
| 5.6µH Unshielded Wirewound Inductor 500mA 470mOhm Max 1812 (4532 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 650mA 132mOhm Max 1812 (4532 Metric) | |
| 510nH Unshielded Wirewound Inductor 4.5A 9.75mOhm Max Nonstandard | |
| 56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric) | |
| 56µH Shielded Wirewound Inductor 500mA 1Ohm 1212 (3030 Metric) | |
| 56µH Unshielded Wirewound Inductor 180mA 1.608Ohm Max 1812 (4532 Metric) | |
| 56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric) | |
| 560µH Unshielded Wirewound Inductor 60mA 13.56Ohm Max 1812 (4532 Metric) | |
| 560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max 1812 (4532 Metric) | |
| 560nH Unshielded Wirewound Inductor 2.95A 30mOhm Max 1812 (4532 Metric) | |
| 6.8µH Shielded Wirewound Inductor 1.34A 144mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max 1812 (4532 Metric) | |
| 6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric) | |
| 6.8µH Shielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 610mA 216mOhm Max 1212 (3030 Metric) | |
| 6.8µH Shielded Wirewound Inductor 760mA 117.6mOhm Max 1812 (4532 Metric) | |
| 6.8µH Shielded Wirewound Inductor 840mA 204mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 860mA 172mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 1.6A 66.3mOhm Max Nonstandard | |
| 6.8µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 450mA 500mOhm Max Nonstandard | |
| 6.8µH Unshielded Wirewound Inductor 530mA 216mOhm Max 1812 (4532 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max 1812 (4532 Metric) | |
| 68µH Shielded Wirewound Inductor 470mA 1.15Ohm 1212 (3030 Metric) | |
| 68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric) | |
| 68µH Shielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric) | |
| 68µH Unshielded Wirewound Inductor 170mA 1.824Ohm Max 1812 (4532 Metric) | |
| 68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric) | |
| 68µH Unshielded Wirewound Inductor 220mA 1.7Ohm Max 1812 (4532 Metric) | |
| 68µH Unshielded Wirewound Inductor 530mA 533mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 640mA 938mOhm Max 2220 (5750 Metric) | |
| 680µH Unshielded Wirewound Inductor 55mA 15.48Ohm Max 1812 (4532 Metric) | |
| 680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric) | |
| 680nH Shielded Wirewound Inductor 1.28A 38.4mOhm Max 1212 (3030 Metric) | |
| 680nH Shielded Wirewound Inductor 1.5A 51.6mOhm Max Nonstandard | |
| 740nH Unshielded Wirewound Inductor 3.5A 14.3mOhm Max Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric) | |
| 8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 670mA 153.6mOhm Max 1812 (4532 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 450mA 560mOhm Max 1812 (4532 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 530mA 216mOhm Max 1812 (4532 Metric) | |
| 82µH Unshielded Wirewound Inductor 165mA 2.04Ohm Max 1812 (4532 Metric) | |
| 82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric) | |
| 820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric) | |
| 820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric) | |
| 820nH Unshielded Wirewound Inductor 2.8A 35mOhm Max 1812 (4532 Metric) | |
| FIXED IND 1.8UH 2.3A 55 MOHM SMD | |
| FIXED IND 10UH 1.17A 147 MOHM | |
| FIXED IND 120UH 150MA 3 OHM SMD | |
| FIXED IND 15UH 360MA 730 MOHM | |
| FIXED IND 18UH 340MA 820 MOHM | |
| FIXED IND 2.2UH 500MA 300 MOHM | |
| FIXED IND 2.4MH 25MA 53 OHM SMD | |
| FIXED IND 22UH 800MA 600 MOHM | |
| FIXED IND 270UH 100MA 6.8 OHM | |
| FIXED IND 4.7UH 1.2A 186 MOHM | |
| FIXED IND 4.7UH 1.58A 144 MOHM | |
| FIXED IND 470UH 240MA 7.56 OHM | |
| FIXED IND 47UH 520MA 718 MOHM | |
| FIXED IND 56UH 500MA 1 OHM SMD | |
| FIXED IND 56UH 500MA 1.2 OHM SMD | |
| FIXED IND 5UH 1.95A 52 MOHM SMD | |
| FIXED IND 6.8UH 1.1A 264 MOHM | |
| FIXED IND 68UH 470MA 1.15 OHM | |
| FIXED IND 68UH 470MA 1.38 OHM | |
| FIXED IND 82UH 170MA 2.2 OHM SMD | |
| FIXED IND | |
| Inductor | |
| Wirewound Inductor 1212 (3030 Metric) |
| << Prev | Next >> |