Murata Power Solutions Fixed Inductors - LQH43MN8R2K03L LQH43MN8R2K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204382-LQH43MN8R2K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 450mA Shielding: Unshielded Inductance: 8.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 27MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 560 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ZSA-4532U-8R2K; SMP1812-821KLF; SDI-453226-8R2-MA; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204382-LQH43MN8R2K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 450mA Shielding: Unshielded Inductance: 8.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 27MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 560 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ZSA-4532U-8R2K; SMP1812-821KLF; SDI-453226-8R2-MA; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN8R2K03L
1204382-LQH43MN8R2K03L
Fixed Inductors - LQH43MN8R2K03L 1204382-LQH43MN8R2K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204382-LQH43MN8R2K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 450mA Shielding: Unshielded Inductance: 8.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 27MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 560 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ZSA-4532U-8R2K; SMP1812-821KLF; SDI-453226-8R2-MA; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204382-LQH43MN8R2K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 450mA
Shielding: Unshielded
Inductance: 8.2μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 1MHz
Frequency - Self Resonant: 27MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 560 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ZSA-4532U-8R2K; SMP1812-821KLF; SDI-453226-8R2-MA;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8.2UH 450MA 560MOHM Inductor and Choke - 71-LQH43MN8R2K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 450MA 560MOHM Inductor and Choke
71-LQH43MN8R2K03L
8.2UH 450MA 560MOHM Inductor and Choke 71-LQH43MN8R2K03L
FIXED IND 8.2UH 450MA 560MOHM SM Product overview: LQH43MN8R2K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 450MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 450MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN8R2K03L can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 450MA 560MOHM SM Product overview: LQH43MN8R2K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 450MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 450MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN8R2K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN8R2K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN8R2K03L-ND
Fixed Inductors LQH43MN8R2K03L-ND
8.2µH Unshielded Wirewound Inductor 450mA 560mOhm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 450mA 560mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204382-LQH43MN8R2K03L 71-LQH43MN8R2K03L LQH43MN8R2K03L-ND
Product Name Fixed Inductors - LQH43MN8R2K03L 8.2UH 450MA 560MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details