Murata Power Solutions SMD 4.7UH 1.6A 90 MOHM Inductor and Choke LQH43PN4R7M26L

Description
FIXED IND 4.7UH 1.6A 90 MOHM SMD Product overview: LQH43PN4R7M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.6A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.6A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN4R7M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.6A 90 MOHM SMD Product overview: LQH43PN4R7M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.6A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.6A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN4R7M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.6A 90 MOHM Inductor and Choke - 71-LQH43PN4R7M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.6A 90 MOHM Inductor and Choke
71-LQH43PN4R7M26L
SMD 4.7UH 1.6A 90 MOHM Inductor and Choke 71-LQH43PN4R7M26L
FIXED IND 4.7UH 1.6A 90 MOHM SMD Product overview: LQH43PN4R7M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.6A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.6A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN4R7M26L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.6A 90 MOHM SMD Product overview: LQH43PN4R7M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.6A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.6A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN4R7M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PN4R7M26L
923786-LQH43PN4R7M26L
Fixed Inductors - LQH43PN4R7M26L 923786-LQH43PN4R7M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 923786-LQH43PN4R7M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 90mOhm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PN Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13388-6, LQH43PN4R7M26L-ND, 490-13388-1, 490-13388-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923786-LQH43PN4R7M26L
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 90mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PN
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13388-6, LQH43PN4R7M26L-ND, 490-13388-1, 490-13388-2

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN4R7M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN4R7M26LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN4R7M26LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 1.6A 90mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43PN4R7M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN4R7M26L
Fixed Inductors LQH43PN4R7M26L
FIXED IND 4.7UH 1.6A 90 MOHM SMD

FIXED IND 4.7UH 1.6A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43PN4R7M26L 923786-LQH43PN4R7M26L 490-LQH43PN4R7M26LDKR-ND LQH43PN4R7M26L
Product Name SMD 4.7UH 1.6A 90 MOHM Inductor and Choke Fixed Inductors - LQH43PN4R7M26L Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details