Murata Power Solutions Fixed Inductors LQH43MN1R5M03L

Description
1.5µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN1R5M03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN1R5M03L-ND
Fixed Inductors LQH43MN1R5M03L-ND
1.5µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
1.5UH 500MA 300MOHM Inductor and Choke - 71-LQH43MN1R5M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 500MA 300MOHM Inductor and Choke
71-LQH43MN1R5M03L
1.5UH 500MA 300MOHM Inductor and Choke 71-LQH43MN1R5M03L
FIXED IND 1.5UH 500MA 300MOHM SM Product overview: LQH43MN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R5M03L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 500MA 300MOHM SM Product overview: LQH43MN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R5M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43MN1R5M03L-ND 71-LQH43MN1R5M03L
Product Name Fixed Inductors 1.5UH 500MA 300MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details