FIXED IND 22UH 350MA 600MOHM SMD Product overview: LQH3NPN220MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 350MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 350MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MJRL can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 350mA 600mOhm Max 1212 (3030 Metric)
22µH Shielded Wirewound Inductor 350mA 600mOhm Max 1212 (3030 Metric)
22µH Shielded Wirewound Inductor 350mA 600mOhm Max 1212 (3030 Metric)
350mA 22uH ±20% 520mA 500mΩ SMD,3x3mm Inductors (SMD) ROHS
INDUCTOR, 22UH, SEMISHIELDED, 0.8A ROHS COMPLIANT: YES
FIXED IND 22UH 350MA 600MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPN220MJRL | 490-9583-2-ND | LQH3NPN220MJRL | 76AH5425 | LQH3NPN220MJRL |
| Product Name | SMD 22UH 350MA 600MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 22Uh, Semishielded, 0.8A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 22 microH | 22 microH | 22 microH |