Murata Electronics SMD 82UH 170MA 2.2 OHM Inductor and Choke LQH43MN820K03L

Description
FIXED IND 82UH 170MA 2.2 OHM SMD Product overview: LQH43MN820K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 170MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 170MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN820K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 170MA 2.2 OHM SMD Product overview: LQH43MN820K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 170MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 170MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN820K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 170MA 2.2 OHM Inductor and Choke - 71-LQH43MN820K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 170MA 2.2 OHM Inductor and Choke
71-LQH43MN820K03L
SMD 82UH 170MA 2.2 OHM Inductor and Choke 71-LQH43MN820K03L
FIXED IND 82UH 170MA 2.2 OHM SMD Product overview: LQH43MN820K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 170MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 170MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN820K03L can be used for catalog matching and distributor lookup.

FIXED IND 82UH 170MA 2.2 OHM SMD Product overview: LQH43MN820K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 170MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 170MA, 2.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN820K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN820K03LTR-ND - DigiKey
Thief River Falls, MN, United States
82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN820K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN820K03LCT-ND - DigiKey
Thief River Falls, MN, United States
82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 170mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43MN820K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN820K03L
Fixed Inductors LQH43MN820K03L
FIXED IND 82UH 170MA 2.2 OHM SMD

FIXED IND 82UH 170MA 2.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN820K03L 490-LQH43MN820K03LTR-ND LQH43MN820K03L
Product Name SMD 82UH 170MA 2.2 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details