2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard
FIXED IND 2.2UH 1.6A 91.2MOHM SM Product overview: LQH32PN2R2NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.6A, 91.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.6A, 91.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN2R2NN0L can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.6A 91.2MOHM SM
1.55A 2.2uH ±30% 1.55A 1210 Power Inductors ROHS
Surface Mount High Frequency Inductor, LQH32PN Series, 2.2 H, 30%, 1210 [3225 Metric], 70 MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-5336-6-ND | 71-LQH32PN2R2NN0L | LQH32PN2R2NN0L | LQH32PN2R2NN0L | 45Y5425 |
| Product Name | Fixed Inductors | 2.2UH 1.6A 91.2MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Surface Mount High Frequency Inductor, Lqh32Pn Series, 2.2 H, 30%, 1210 [3225 Metric], 70 Mhz Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |