FIXED IND 39UH 240MA 1.4 OHM SMD Product overview: LQH43MN390J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 240MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 240MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN390J03L can be used for catalog matching and distributor lookup.
39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057216-LQH43MN390J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 240mA
Inductance: 39μH
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 11MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43MN390J03L | LQH43MN390J03L-ND | 1057216-LQH43MN390J03L |
| Product Name | SMD 39UH 240MA 1.4 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH43MN390J03L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 39 microH | 39 microH |