Murata Power Solutions Fixed Inductors - LQH43MN120K03L LQH43MN120K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204369-LQH43MN120K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 380mA Shielding: Unshielded Inductance: 12μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 21MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 620 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): AISC-1812H-120K-T; AISC-1812H-120K; P1812-123G; Introduction Date: May 17, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204369-LQH43MN120K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 380mA Shielding: Unshielded Inductance: 12μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 21MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 620 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): AISC-1812H-120K-T; AISC-1812H-120K; P1812-123G; Introduction Date: May 17, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN120K03L
1204369-LQH43MN120K03L
Fixed Inductors - LQH43MN120K03L 1204369-LQH43MN120K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204369-LQH43MN120K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 380mA Shielding: Unshielded Inductance: 12μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 21MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 620 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): AISC-1812H-120K-T; AISC-1812H-120K; P1812-123G; Introduction Date: May 17, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204369-LQH43MN120K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 380mA
Shielding: Unshielded
Inductance: 12μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 21MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 620 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): AISC-1812H-120K-T; AISC-1812H-120K; P1812-123G;
Introduction Date: May 17, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQH43MN120K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN120K03L-ND
Fixed Inductors LQH43MN120K03L-ND
12µH Unshielded Wirewound Inductor 380mA 620mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 380mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 12UH 380MA 620MOHM Inductor and Choke - 71-LQH43MN120K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 380MA 620MOHM Inductor and Choke
71-LQH43MN120K03L
SMD 12UH 380MA 620MOHM Inductor and Choke 71-LQH43MN120K03L
FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K03L can be used for catalog matching and distributor lookup.

FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204369-LQH43MN120K03L LQH43MN120K03L-ND 71-LQH43MN120K03L
Product Name Fixed Inductors - LQH43MN120K03L Fixed Inductors SMD 12UH 380MA 620MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details