Murata Power Solutions Fixed Inductors LQH43MN821K03L

Description
820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN821K03LTR-ND - DigiKey
Thief River Falls, MN, United States
820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN821K03LCT-ND - DigiKey
Thief River Falls, MN, United States
820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN821K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 60mA 20.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN821K03L
803870-LQH43MN821K03L
Fixed Inductors - LQH43MN821K03L 803870-LQH43MN821K03L
Manufacturer: Murata Electronics Win Source Part Number: 803870-LQH43MN821K03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 820μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 20.5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 40 at 796kHz Current Rating (Amps): 60mA Inductance Frequency - Test: 1kHz

Manufacturer: Murata Electronics
Win Source Part Number: 803870-LQH43MN821K03L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 820μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 2.2MHz
DC Resistance (DCR): 20.5Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 40 at 796kHz
Current Rating (Amps): 60mA
Inductance Frequency - Test: 1kHz

Buy Now
SMD 820UH 60MA 20.5OHM Inductor and Choke - 71-LQH43MN821K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 60MA 20.5OHM Inductor and Choke
71-LQH43MN821K03L
SMD 820UH 60MA 20.5OHM Inductor and Choke 71-LQH43MN821K03L
FIXED IND 820UH 60MA 20.5OHM SMD Product overview: LQH43MN821K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 60MA, 20.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 60MA, 20.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN821K03L can be used for catalog matching and distributor lookup.

FIXED IND 820UH 60MA 20.5OHM SMD Product overview: LQH43MN821K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 60MA, 20.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 60MA, 20.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN821K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN821K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN821K03L
Fixed Inductors LQH43MN821K03L
FIXED IND 820UH 60MA 20.5OHM SMD

FIXED IND 820UH 60MA 20.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN821K03LTR-ND 803870-LQH43MN821K03L 71-LQH43MN821K03L LQH43MN821K03L
Product Name Fixed Inductors Fixed Inductors - LQH43MN821K03L SMD 820UH 60MA 20.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers