Murata Electronics Fixed Inductors LQH44PH150MPRL

Description
15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH150MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH150MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH150MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PH150MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH150MPRL
Fixed Inductors LQH44PH150MPRL
FIXED IND 15UH 1.1A 240 MOHM SMD

FIXED IND 15UH 1.1A 240 MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 1.1A Rohs Compliant Murata - 24AJ1037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.1A Rohs Compliant Murata
24AJ1037
Inductor, 15Uh, Semishielded, 1.1A Rohs Compliant Murata 24AJ1037
INDUCTOR, 15UH, SEMISHIELDED, 1.1A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 1.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH150MPRLCT-ND LQH44PH150MPRL 24AJ1037
Product Name Fixed Inductors Fixed Inductors Inductor, 15Uh, Semishielded, 1.1A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers