FIXED IND 3.3UH 1.15A 100.8 MOHM Product overview: LQH3NPZ3R3MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.15A, 100.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.15A, 100.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ3R3MMEL can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 1.15A 100.8mOhm Max 1212 (3030 Metric)
3.3µH Shielded Wirewound Inductor 1.15A 100.8mOhm Max 1212 (3030 Metric)
3.3µH Shielded Wirewound Inductor 1.15A 100.8mOhm Max 1212 (3030 Metric)
Win Source Part Number: 1370234-LQH3NPZ3R3MM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 1.15 A
Current - Saturation (Isat): 1.52A
Shielding: Shielded
DC Resistance (DCR): 100.8mOhm Max
Frequency - Self Resonant: 55MHz
Inductance Frequency - Test: 1 MHz
INDUCTOR, 3.3UH, SEMISHIELDED, 1.9A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPZ3R3MMEL | 490-LQH3NPZ3R3MMELTR-ND | 1370234-LQH3NPZ3R3MMEL | 76AH5439 |
| Product Name | 3.3UH 1.15A 100.8 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 3.3Uh, Semishielded, 1.9A Rohs Compliant Murata |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 3.3 microH | 3.3 microH |