Murata Power Solutions Fixed Inductors LQH43NH391J03L

Description
390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH391J03LCT-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH391J03LTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH391J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 8.28Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 390Uh, 3.3Mhz, 1812 Rohs Compliant Murata - 65AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 390Uh, 3.3Mhz, 1812 Rohs Compliant Murata
65AH7787
Inductor, Aec-Q200, 390Uh, 3.3Mhz, 1812 Rohs Compliant Murata 65AH7787
INDUCTOR, AEC-Q200, 390UH, 3.3MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 390UH, 3.3MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH391J03LCT-ND 65AH7787
Product Name Fixed Inductors Inductor, Aec-Q200, 390Uh, 3.3Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details