Murata Power Solutions Fixed Inductors LQH43NH471J03L

Description
470µH Unshielded Wirewound Inductor 75mA 9.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 75mA 9.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18438-2-ND
Fixed Inductors 490-18438-2-ND
470µH Unshielded Wirewound Inductor 75mA 9.36Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 75mA 9.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 470Uh, 3Mhz, 1812 Rohs Compliant Murata - 65AH7790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Uh, 3Mhz, 1812 Rohs Compliant Murata
65AH7790
Inductor, Aec-Q200, 470Uh, 3Mhz, 1812 Rohs Compliant Murata 65AH7790
INDUCTOR, AEC-Q200, 470UH, 3MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 470UH, 3MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18438-2-ND 65AH7790
Product Name Fixed Inductors Inductor, Aec-Q200, 470Uh, 3Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers