Murata Electronics Fixed Inductors LQH43NN3R3M03L

Description
3.3µH Unshielded Wirewound Inductor 500mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 500mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9862-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9862-2-ND
Fixed Inductors 490-9862-2-ND
3.3µH Unshielded Wirewound Inductor 500mA 350mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 500mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9862-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data