Murata Electronics 8.2UH 1.3A 153.6 MOHM Inductor and Choke LQH43PH8R2M26L

Description
FIXED IND 8.2UH 1.3A 153.6 MOHM Product overview: LQH43PH8R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 1.3A, 153.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 1.3A, 153.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH8R2M26L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 8.2UH 1.3A 153.6 MOHM Product overview: LQH43PH8R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 1.3A, 153.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 1.3A, 153.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH8R2M26L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQH43PH8R2M26L is a fixed inductor designed for automotive applications, particularly in powertrain and safety equipment, as well as infotainment systems. It is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The inductor has a nominal inductance of 8.2 OºH with a tolerance of ±20%. It features a DC resistance of 0.128 Ω and can handle a rated current of up to 1300 mA at an ambient temperature of 105°C. The operating temperature range is from -40°C to +125°C, making it suitable for a variety of conditions. The inductor is packaged in a reel for surface mount applications and has a typical mass of 0.13 g. It is also rated for ESD protection up to 8 kV. This product is ideal for engineers looking for a reliable inductor for automotive and medical applications where performance and safety are critical.

Datasheet Summary
Powered by GS/AI

The LQH43PH8R2M26L is a fixed inductor designed for automotive applications, particularly in powertrain and safety equipment, as well as infotainment systems. It is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The inductor has a nominal inductance of 8.2 OºH with a tolerance of ±20%. It features a DC resistance of 0.128 Ω and can handle a rated current of up to 1300 mA at an ambient temperature of 105°C. The operating temperature range is from -40°C to +125°C, making it suitable for a variety of conditions. The inductor is packaged in a reel for surface mount applications and has a typical mass of 0.13 g. It is also rated for ESD protection up to 8 kV. This product is ideal for engineers looking for a reliable inductor for automotive and medical applications where performance and safety are critical.

Suppliers

Company
Product
Description
Supplier Links
8.2UH 1.3A 153.6 MOHM Inductor and Choke - 71-LQH43PH8R2M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 1.3A 153.6 MOHM Inductor and Choke
71-LQH43PH8R2M26L
8.2UH 1.3A 153.6 MOHM Inductor and Choke 71-LQH43PH8R2M26L
FIXED IND 8.2UH 1.3A 153.6 MOHM Product overview: LQH43PH8R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 1.3A, 153.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 1.3A, 153.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH8R2M26L can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 1.3A 153.6 MOHM Product overview: LQH43PH8R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 1.3A, 153.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 1.3A, 153.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH8R2M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16115-2-ND
Fixed Inductors 490-16115-2-ND
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16115-1-ND
Fixed Inductors 490-16115-1-ND
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PH8R2M26L
923783-LQH43PH8R2M26L
Fixed Inductors - LQH43PH8R2M26L 923783-LQH43PH8R2M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 923783-LQH43PH8R2M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 153.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PH Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16115-1, 490-16115-2, 490-16115-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923783-LQH43PH8R2M26L
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 153.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PH
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16115-1, 490-16115-2, 490-16115-6

Buy Now Datasheet
Fixed Inductors - LQH43PH8R2M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PH8R2M26L
Fixed Inductors LQH43PH8R2M26L
FIXED IND 8.2UH 1.3A 153.6 MOHM

FIXED IND 8.2UH 1.3A 153.6 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43PH8R2M26L 490-16115-2-ND 923783-LQH43PH8R2M26L LQH43PH8R2M26L
Product Name 8.2UH 1.3A 153.6 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43PH8R2M26L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers