FIXED IND 1UH 3.3A 31.2MOHM SMD Product overview: LQH43PH1R0N26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH1R0N26L can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard
Win Source Part Number: 1176494-LQH43PH1R0N2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH43
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 31.2mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16107-6,490-1610
Base Product Number: LQH43PH
Current - Saturation (Isat): 3.4A
FIXED IND 1UH 3.3A 31.2MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43PH1R0N26L | 490-16107-2-ND | 1176494-LQH43PH1R0N26L | LQH43PH1R0N26L |
| Product Name | SMD 1UH 3.3A 31.2MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 1 microH | 1 microH | 1 microH |