Murata Power Solutions Fixed Inductors LQH44PN100MJ0L

Description
10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12053-2-ND
Fixed Inductors 490-12053-2-ND
10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12053-6-ND
Fixed Inductors 490-12053-6-ND
10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12053-1-ND
Fixed Inductors 490-12053-1-ND
10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 790mA 249mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 790MA 249MOHM Inductor and Choke - 71-LQH44PN100MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 790MA 249MOHM Inductor and Choke
71-LQH44PN100MJ0L
SMD 10UH 790MA 249MOHM Inductor and Choke 71-LQH44PN100MJ0L
FIXED IND 10UH 790MA 249MOHM SMD Product overview: LQH44PN100MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 790MA, 249MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 790MA, 249MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 790MA 249MOHM SMD Product overview: LQH44PN100MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 790MA, 249MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 790MA, 249MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PN100MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN100MJ0L
Fixed Inductors LQH44PN100MJ0L
FIXED IND 10UH 790MA 249MOHM SMD

FIXED IND 10UH 790MA 249MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12053-2-ND 71-LQH44PN100MJ0L LQH44PN100MJ0L
Product Name Fixed Inductors SMD 10UH 790MA 249MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers