Murata Power Solutions Fixed Inductors LQH43MN330J03L

Description
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN330J03LCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN330J03LTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN330J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 33UH 270MA 1.2 OHM Inductor and Choke - 71-LQH43MN330J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 270MA 1.2 OHM Inductor and Choke
71-LQH43MN330J03L
SMD 33UH 270MA 1.2 OHM Inductor and Choke 71-LQH43MN330J03L
FIXED IND 33UH 270MA 1.2 OHM SMD Product overview: LQH43MN330J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 270MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 270MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN330J03L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 270MA 1.2 OHM SMD Product overview: LQH43MN330J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 270MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 270MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN330J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN330J03LCT-ND 71-LQH43MN330J03L
Product Name Fixed Inductors SMD 33UH 270MA 1.2 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data