Murata Power Solutions Fixed Inductors LQH44PH4R7MPRL

Description
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH4R7MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH4R7MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH4R7MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke - 71-LQH44PH4R7MPRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke
71-LQH44PH4R7MPRL
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke 71-LQH44PH4R7MPRL
FIXED IND 4.7UH 1.9A 78 MOHM SMD Product overview: LQH44PH4R7MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH4R7MPRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 78 MOHM SMD Product overview: LQH44PH4R7MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH4R7MPRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 1.9A Rohs Compliant Murata - 65AH7804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.9A Rohs Compliant Murata
65AH7804
Inductor, 4.7Uh, Shielded, 1.9A Rohs Compliant Murata 65AH7804
INDUCTOR, 4.7UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH4R7MPRLTR-ND 71-LQH44PH4R7MPRL 65AH7804
Product Name Fixed Inductors SMD 4.7UH 1.9A 78 MOHM Inductor and Choke Inductor, 4.7Uh, Shielded, 1.9A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Power Inductors - 2-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details