Murata Power Solutions Fixed Inductors LQH43MN152J03L

Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN152J03LCT-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN152J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN152J03LTR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7474843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7474843P
Surface Mount Inductors 7474843P
Murata LQH43MN152J03L

Murata LQH43MN152J03L

Supplier's Site
Surface Mount Inductors - 7474843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7474843
Surface Mount Inductors 7474843
Murata LQH43MN152J03L

Murata LQH43MN152J03L

Supplier's Site
Surface Mount Inductors - 1675786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675786
Surface Mount Inductors 1675786
Murata LQH43MN152J03L

Murata LQH43MN152J03L

Supplier's Site
SMD 1.5MH 40MA 37 OHM Inductor and Choke - 71-LQH43MN152J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 40MA 37 OHM Inductor and Choke
71-LQH43MN152J03L
SMD 1.5MH 40MA 37 OHM Inductor and Choke 71-LQH43MN152J03L
FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152J03L can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN152J03LCT-ND 7474843P 7474843 71-LQH43MN152J03L
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 1.5MH 40MA 37 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers