Murata Power Solutions Fixed Inductors LQH43NH152J03L

Description
1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18416-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18416-6-ND
Fixed Inductors 490-18416-6-ND
1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18416-2-ND
Fixed Inductors 490-18416-2-ND
1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18416-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18416-1-ND
Fixed Inductors 490-18416-1-ND
1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 35mA 28.44Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Mh, 1.6Mhz, 1812 Rohs Compliant Murata - 65AH7771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Mh, 1.6Mhz, 1812 Rohs Compliant Murata
65AH7771
Inductor, Aec-Q200, 1.5Mh, 1.6Mhz, 1812 Rohs Compliant Murata 65AH7771
INDUCTOR, AEC-Q200, 1.5MH, 1.6MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5MH, 1.6MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18416-6-ND 65AH7771
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Mh, 1.6Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details