Murata Power Solutions Fixed Inductors LQH43NH180J03L

Description
18µH Unshielded Wirewound Inductor 365mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 365mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18417-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18417-2-ND
Fixed Inductors 490-18417-2-ND
18µH Unshielded Wirewound Inductor 365mA 420mOhm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 365mA 420mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 18Uh, 17Mhz, 1812 Rohs Compliant Murata - 65AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 18Uh, 17Mhz, 1812 Rohs Compliant Murata
65AH7772
Inductor, Aec-Q200, 18Uh, 17Mhz, 1812 Rohs Compliant Murata 65AH7772
INDUCTOR, AEC-Q200, 18UH, 17MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 18UH, 17MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18417-2-ND 65AH7772
Product Name Fixed Inductors Inductor, Aec-Q200, 18Uh, 17Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details