Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH44NNR51M03L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328060-LQH44NNR51M0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 510 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 160MHz DC Resistance (DCR): 9.75mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328060-LQH44NNR51M0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 510 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 160MHz DC Resistance (DCR): 9.75mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328060-LQH44NNR51M03L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328060-LQH44NNR51M03L
Inductors, Coils, Chokes - Fixed Inductors 1328060-LQH44NNR51M03L
Manufacturer: Murata Electronics Win Source Part Number: 1328060-LQH44NNR51M0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 510 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 160MHz DC Resistance (DCR): 9.75mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328060-LQH44NNR51M03L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 510 nH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 160MHz
DC Resistance (DCR): 9.75mOhm Max
Supplier Device Package: 1515 (4040 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Base Product Number: LQH44NN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQH44NNR51M03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH44NNR51M03L-ND
Fixed Inductors LQH44NNR51M03L-ND
510nH Unshielded Wirewound Inductor 4.5A 9.75mOhm Max Nonstandard

510nH Unshielded Wirewound Inductor 4.5A 9.75mOhm Max Nonstandard

Buy Now Datasheet
4.5A 9.75MOHM Inductor and Choke - 71-LQH44NNR51M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A 9.75MOHM Inductor and Choke
71-LQH44NNR51M03L
4.5A 9.75MOHM Inductor and Choke 71-LQH44NNR51M03L
FIXED IND 510NH 4.5A 9.75MOHM SM Product overview: LQH44NNR51M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 9.75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 9.75MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NNR51M03L can be used for catalog matching and distributor lookup.

FIXED IND 510NH 4.5A 9.75MOHM SM Product overview: LQH44NNR51M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 9.75MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5A, 9.75MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NNR51M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328060-LQH44NNR51M03L LQH44NNR51M03L-ND 71-LQH44NNR51M03L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 4.5A 9.75MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details