Manufacturer: Murata Electronics North America
Win Source Part Number: 878088-LQH44PN220MJ0
Series: LQH44
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 550 mA 576mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH44PN
Categories: Inductors
Case / Package: 1515 (4040 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-7775-2, 490-7775-1, 490-7775-6
FIXED IND 22UH 550MA 576MOHM SMD Product overview: LQH44PN220MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 550MA, 576MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 550MA, 576MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN220MJ0L can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 550mA 576mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878088-LQH44PN220MJ0L | 71-LQH44PN220MJ0L | 490-7775-2-ND |
| Product Name | Fixed Inductors - LQH44PN220MJ0L | SMD 22UH 550MA 576MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Inductance Range | 22 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |